TE Connectivity Electromechanical Relays & Contactors 4-1419128-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The General Purpose Relay, OJE Series, is a power relay designed for PCB applications. It features a non-latching, single-pole, normally open (SPST-NO) configuration. This relay operates at a coil voltage of 12 VDC and has a maximum contact rating of 10 A. It is compliant with RoHS regulations, ensuring it meets environmental standards. The relay is suitable for various applications, including appliances and industrial control systems. Its compact design and reliable performance make it a viable option for engineers seeking a dependable relay solution. The relay also offers a dielectric strength of 3 kV between the coil and contacts, enhancing its robustness in electrical applications.

Datasheet Summary
Powered by GS/AI

The General Purpose Relay, OJE Series, is a power relay designed for PCB applications. It features a non-latching, single-pole, normally open (SPST-NO) configuration. This relay operates at a coil voltage of 12 VDC and has a maximum contact rating of 10 A. It is compliant with RoHS regulations, ensuring it meets environmental standards. The relay is suitable for various applications, including appliances and industrial control systems. Its compact design and reliable performance make it a viable option for engineers seeking a dependable relay solution. The relay also offers a dielectric strength of 3 kV between the coil and contacts, enhancing its robustness in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419128-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419128-4
Electromechanical Relays & Contactors 4-1419128-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 9 G  [.318 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Relays - 6831403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6831403P
Power Relays 6831403P
TE Connectivity 4-1419128-4 Power Relay

TE Connectivity 4-1419128-4 Power Relay

Supplier's Site
Power Relays - 1680814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1680814
Power Relays 1680814
TE Connectivity 4-1419128-4 Power Relay

TE Connectivity 4-1419128-4 Power Relay

Supplier's Site
Relays - 4-1419128-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 4-1419128-4 - 1083111-4-1419128-4 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 4-1419128-4
1083111-4-1419128-4
Signal Relays, Up to 2 Amps - 4-1419128-4 1083111-4-1419128-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083111-4-1419128-4 Termination: PCB Contact Material: Silver Current Rating: 10 A Length: 18.2 mm Coil Resistance: 320 Ω Coil Current: 37.5 mA Contact Current Rating: 10 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 4 ms Coil Power: 450 mW Height: 14.7 mm Weight: 9 g Width: 10.2 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5LB1ADC12; 1393194-9; T77V1D10-12; 1461402-6; LKP1AF-12V; JS1A-12V-F; 1461405-5; G5LE-1A4 DC12; G5LE-1A DC12; G5Q-1A-EL2-HA DC12; JS1A-B-12VOJE-SS-112 HMF,F000; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10.2 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 12 V REACH SVHC: Unknown ELV: Non-Compliant Max Current Rating: 10 A Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 5 A Contact Voltage Rating (DC): 30 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083111-4-1419128-4
Termination: PCB
Contact Material: Silver
Current Rating: 10 A
Length: 18.2 mm
Coil Resistance: 320 Ω
Coil Current: 37.5 mA
Contact Current Rating: 10 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 4 ms
Coil Power: 450 mW
Height: 14.7 mm
Weight: 9 g
Width: 10.2 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): G5LB1ADC12; 1393194-9; T77V1D10-12; 1461402-6; LKP1AF-12V; JS1A-12V-F; 1461405-5; G5LE-1A4 DC12; G5LE-1A DC12; G5Q-1A-EL2-HA DC12; JS1A-B-12VOJE-SS-112HMF,F000;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10.2 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 12 V
REACH SVHC: Unknown
ELV: Non-Compliant
Max Current Rating: 10 A
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Switching Current: 5 A
Contact Voltage Rating (DC): 30 V

Buy Now
Oje-Ss-112Hmf,f000 Oeg Te Connectivity - 13H3284 - Newark, An Avnet Company
Chicago, IL, United States
Oje-Ss-112Hmf,f000 Oeg Te Connectivity
13H3284
Oje-Ss-112Hmf,f000 Oeg Te Connectivity 13H3284
OJE-SS-112HMF,F000

OJE-SS-112HMF,F000

Supplier's Site Datasheet
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity - 48W0535 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity
48W0535
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity 48W0535
General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1419128-4 6831403P 4-1419128-4 1083111-4-1419128-4 13H3284 48W0535
Product Name Electromechanical Relays & Contactors Power Relays Relays Signal Relays, Up to 2 Amps - 4-1419128-4 Oje-Ss-112Hmf,f000 Oeg Te Connectivity General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C) -22 F (-30 C)
AC Voltage 277 volts
DC Voltage 30 volts
DC Power 0.4500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1419108-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers