TE Connectivity Electromechanical Relays & Contactors 4-1419111-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT2 24VDC relay is a general-purpose miniature relay with two form C contacts, designed for switching up to 3000VA at 250VAC with a 12A current rating. It features AgNi90/10 contacts, a solder or plug-in terminal type, and a height of 29mm. The coil operates at 24VDC with a resistance of 777Ω and power consumption of 741mW. It meets VDE 40009108, UL E214025, and Lloyds 00/20059 approvals. The insulation strength between contacts and coil is 2500Vrms, with a clearance and creepage of ≥3mm and ≥4mm respectively. Ambient temperature range is -40°C to +70°C, and mechanical endurance is 30×10⁶ operations for a DC coil.

Datasheet Summary
Powered by GS/AI

The PT2 24VDC relay is a general-purpose miniature relay with two form C contacts, designed for switching up to 3000VA at 250VAC with a 12A current rating. It features AgNi90/10 contacts, a solder or plug-in terminal type, and a height of 29mm. The coil operates at 24VDC with a resistance of 777Ω and power consumption of 741mW. It meets VDE 40009108, UL E214025, and Lloyds 00/20059 approvals. The insulation strength between contacts and coil is 2500Vrms, with a clearance and creepage of ≥3mm and ≥4mm respectively. Ambient temperature range is -40°C to +70°C, and mechanical endurance is 30×10⁶ operations for a DC coil.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419111-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419111-2
Electromechanical Relays & Contactors 4-1419111-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .741
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 4-1419111-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PT Mini

PT Mini

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 4-1419111-2 - 1038580-4-1419111-2 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 4-1419111-2
1038580-4-1419111-2
Signal Relays, Up to 2 Amps - 4-1419111-2 1038580-4-1419111-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038580-4-1419111-2 Packaging: Box Termination: Quick Connect Contact Material: Silver Length: 28 mm Ratings: IP40 Coil Resistance: 777 Ω Coil Current: 30.89 mA Contact Current Rating: 12 A Operate Time: 15 ms Coil Power: 750 mW Height: 29 mm Weight: 30 g Number of Pins: 8 Width: 22.5 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): PT271024; 9-1415001-1; 1393154-3; HJ2-T-DC24V; 782XBXM4L-24D; HL2-HP-DC24V-FPT 270024; PT270024; PT270024..; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 22.5 mm Lead Free: Yes Mount: Plug-In RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 24 A Throw Configuration: DPDT Coil Voltage (DC): 24 V Coil Voltage (AC): 24 V Dropout Voltage: 2.4 V Power Consumption: 750 µW Switching Current: 12 A Switching Capacity: 3 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038580-4-1419111-2
Packaging: Box
Termination: Quick Connect
Contact Material: Silver
Length: 28 mm
Ratings: IP40
Coil Resistance: 777 Ω
Coil Current: 30.89 mA
Contact Current Rating: 12 A
Operate Time: 15 ms
Coil Power: 750 mW
Height: 29 mm
Weight: 30 g
Number of Pins: 8
Width: 22.5 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): PT271024; 9-1415001-1; 1393154-3; HJ2-T-DC24V; 782XBXM4L-24D; HL2-HP-DC24V-FPT 270024; PT270024; PT270024..;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 22.5 mm
Lead Free: Yes
Mount: Plug-In
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 24 A
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
Coil Voltage (AC): 24 V
Dropout Voltage: 2.4 V
Power Consumption: 750 µW
Switching Current: 12 A
Switching Capacity: 3 kW

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1419111-2 4-1419111-2 1038580-4-1419111-2
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 4-1419111-2
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.7410 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415391-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393148-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Socketable
View Details
2 suppliers