TE Connectivity Electromechanical Relays & Contactors 4-1462051-0

Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom HF3 S relay is a small electromechanical RF signal relay designed for high-frequency signal transmission up to 3 GHz with 50 Ω or 75 Ω impedance and a 1 form C contact configuration. It features a surface-mount package with dimensions of 15 x 7.6 x 10.6 mm and a maximum weight of 3 g. The relay operates with coil voltages from 3 to 24 VDC and consumes ≤140 mW. It supports switching currents up to 2 A at 220 VDC or 250 VAC, with initial contact resistance below 100 mΩ and insertion loss of 0.03 dB at 100 MHz and 0.12 dB at 3 GHz. Valid across ambient temperatures from -55 °C to +85 °C, it complies with EU RoHS, China RoHS, REACH, and IEC 60068-2-58 soldering standards and has a mechanical endurance of 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The Axicom HF3 S relay is a small electromechanical RF signal relay designed for high-frequency signal transmission up to 3 GHz with 50 Ω or 75 Ω impedance and a 1 form C contact configuration. It features a surface-mount package with dimensions of 15 x 7.6 x 10.6 mm and a maximum weight of 3 g. The relay operates with coil voltages from 3 to 24 VDC and consumes ≤140 mW. It supports switching currents up to 2 A at 220 VDC or 250 VAC, with initial contact resistance below 100 mΩ and insertion loss of 0.03 dB at 100 MHz and 0.12 dB at 3 GHz. Valid across ambient temperatures from -55 °C to +85 °C, it complies with EU RoHS, China RoHS, REACH, and IEC 60068-2-58 soldering standards and has a mechanical endurance of 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1462051-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1462051-0
Electromechanical Relays & Contactors 4-1462051-0
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT

Configuration Features


  • Contact Special Features : Gull Wing

Dimensions


  • Product Height : 10.5 MM  [.413 INCH ]
  • Product Length : 14.9 MM  [.586 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Solder Process : Reflow Solder

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT
Buy Now Datasheet
Relays - 4-1462051-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
50OHM140MW 9V MONO

50OHM140MW 9V MONO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1462051-0 4-1462051-0
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers