TE Connectivity Electromechanical Relays & Contactors 4-1617073-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1617073-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1617073-0
Electromechanical Relays & Contactors 4-1617073-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .52 Coil Resistance (OHM) : 1350 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode
  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .52
  • Coil Resistance (OHM) : 1350
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Relays - 4-1617073-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Special Military and Fifth Size Relays

Special Military and Fifth Size Relays

Buy Now
Relays - Signal Relays, Up to 2 Amps - 1048353-4-1617073-0 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1048353-4-1617073-0
Relays - Signal Relays, Up to 2 Amps 1048353-4-1617073-0
Win Source Part Number: 1048353-4-1617073-0 Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/38, 3SBC, CII Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 5 Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 2 A Switching Voltage: 115VAC, 28VDC - Max Seal Rating: Sealed - Hermetically Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 3SBC1506A2; 2-1617072-9; 3SBC2091A2; G5V-2-DC24; G6A-274P-ST40-US-DC2 4; G6A-274P-ST15-US-DC1 23SBC2121A2; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: M39016/38-021P-MIL,3 SBC2121A2-MIL,3SBC21 21A2-ND,3SBC2121A2,4 -1617073-0-MIL,M3901 6/38-021P Base Product Number: 1617073 RoHS Status: RoHS non-compliant

Win Source Part Number: 1048353-4-1617073-0
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/38, 3SBC, CII
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 5
Relay Type: General Purpose
Coil Type: Non Latching
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Seal Rating: Sealed - Hermetically
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 3SBC1506A2; 2-1617072-9; 3SBC2091A2; G5V-2-DC24; G6A-274P-ST40-US-DC24; G6A-274P-ST15-US-DC123SBC2121A2;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: M39016/38-021P-MIL,3SBC2121A2-MIL,3SBC2121A2-ND,3SBC2121A2,4-1617073-0-MIL,M39016/38-021P
Base Product Number: 1617073
RoHS Status: RoHS non-compliant

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
4-1617073-0
Relays - Signal Relays, Up to 2 Amps 4-1617073-0
RELAY GENERAL PURPOSE DPDT 2A

RELAY GENERAL PURPOSE DPDT 2A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 4-1617073-0 4-1617073-0 1048353-4-1617073-0 4-1617073-0
Product Name Electromechanical Relays & Contactors Relays Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.5200 watts
Unlock Full Specs
to access all available technical data