TE Connectivity Electromechanical Relays & Contactors 4-1462051-1

Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HF3 S relay is a small electromechanical RF signal relay designed for high-frequency signal transmission up to 3 GHz with 50 Ω or 75 Ω impedance matching. It features a 1 form C contact arrangement, supports switching voltages up to 220 VDC and 250 VAC, and carries a continuous current rating of 2 A. The relay operates with coil voltages from 3 to 24 VDC and consumes 140 mW maximum. It has a compact surface-mount package measuring 15 × 7.6 × 10.6 mm and weighs no more than 3 g. It meets EU RoHS, China RoHS, REACH, and industrial environmental protection standards, with thermal resistance under 165 K/W and operating temperatures from -55 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The HF3 S relay is a small electromechanical RF signal relay designed for high-frequency signal transmission up to 3 GHz with 50 Ω or 75 Ω impedance matching. It features a 1 form C contact arrangement, supports switching voltages up to 220 VDC and 250 VAC, and carries a continuous current rating of 2 A. The relay operates with coil voltages from 3 to 24 VDC and consumes 140 mW maximum. It has a compact surface-mount package measuring 15 × 7.6 × 10.6 mm and weighs no more than 3 g. It meets EU RoHS, China RoHS, REACH, and industrial environmental protection standards, with thermal resistance under 165 K/W and operating temperatures from -55 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1462051-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1462051-1
Electromechanical Relays & Contactors 4-1462051-1
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Reflow Solder Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT

Configuration Features


  • Contact Special Features : Gull Wing

Dimensions


  • Product Height : 10.5 MM  [.413 INCH ]
  • Product Length : 14.9 MM  [.586 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Solder Process : Reflow Solder

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT
Buy Now Datasheet
Relays - 4-1462051-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
50OHM 140MW 9V BIST 2COIL

50OHM 140MW 9V BIST 2COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1462051-1 4-1462051-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers