TE Connectivity Electromechanical Relays & Contactors 4-1415899-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 60 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 60 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RZ03-1A3-D005 is a general-purpose power PCB relay with a single-pole, normally open (NO) contact rated for 16 A at 250 VAC and 85°C, using AgSnO2 contact material. It has a 5 VDC coil with 420 mW power consumption and 60 Ω resistance, and supports through-hole mounting with 3.5 mm pin spacing. The relay provides reinforced insulation with 5 kV between coil and contact and 10 mm creepage and clearance. It meets IEC 60335-1 and IEC 61810-1, operates from -40 °C to 85 °C, and weighs 10 g. The version supports standard THT soldering with no flux foaming permitted.

Datasheet Summary
Powered by GS/AI

The RZ03-1A3-D005 is a general-purpose power PCB relay with a single-pole, normally open (NO) contact rated for 16 A at 250 VAC and 85°C, using AgSnO2 contact material. It has a 5 VDC coil with 420 mW power consumption and 60 Ω resistance, and supports through-hole mounting with 3.5 mm pin spacing. The relay provides reinforced insulation with 5 kV between coil and contact and 10 mm creepage and clearance. It meets IEC 60335-1 and IEC 61810-1, operates from -40 °C to 85 °C, and weighs 10 g. The version supports standard THT soldering with no flux foaming permitted.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1415899-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1415899-7
Electromechanical Relays & Contactors 4-1415899-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .42 Coil Resistance (OHM) : 60 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 10 G  [.353 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .42
  • Coil Resistance (OHM) : 60
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1415899-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RZ-Series

Relay RZ-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays - 2674939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2674939
Power Relays 2674939
TE Connectivity 4-1415899-7 Power Relay

TE Connectivity 4-1415899-7 Power Relay

Supplier's Site
Power Relays - 2674941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2674941
Power Relays 2674941
TE Connectivity 4-1415899-7 Power Relay

TE Connectivity 4-1415899-7 Power Relay

Supplier's Site
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7419
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7419
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4-1415899-7 4-1415899-7 2674939 57AC7419
Product Name Electromechanical Relays & Contactors Relays Power Relays Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -67 F (-55 C)
AC Voltage 400 volts
DC Power 0.4200 watts
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393225-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Mini Relays - 1-1904020-5 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
2 suppliers