TE Connectivity Electromechanical Relays & Contactors 4-1423154-3

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .75 - 10 Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .75 - 10 Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1423154-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1423154-3
Electromechanical Relays & Contactors 4-1423154-3
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : .75 - 10 Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 117.3 MM  [4.62 INCH ]
  • Product Length : 63.5 MM  [2.5 INCH ]
  • Product Width : 38.6 MM  [1.52 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Indicator Type : No Indicator
  • Mode of Operation : Off-Delay
  • Timing Range (Off-Time) (SEC) : .75 - 10
  • Type of Control : External Screw

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 4-1423154-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,MINI,OFF,2P,28V, 10S

RLY,MINI,OFF,2P,28V,10S

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1423154-3 4-1423154-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers