Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts. Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm) Features include: AC...
Type 62.23 is power relay, 16 A, for PCB mounting, 3 CO contacts. Also available as Type 62.23-0300 (3 NO contacts (gap ≥ 3 mm)) Features include: AC or DC...
Type 62.31 Magnetic blow-out relay, 1 NO 16 A double break contact, with breaking capacity DC1: – 16 A at 125 V – 12 A at 220 V. Features include:...
Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and...

<< Prev Next >>