Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 60.13 is a general purpose industrial relay, 3 contacts 10A, 11 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.13-52xx, 3 pole, 6A, 8 pin... | |
| Type 60.62 flange mount general purpose relay. Features include: 2 pole, 10 A power contacts Flange mount 187 Faston connections AC coils & DC coils Cadmium-free contacts Au plated contact... | |
| Type 60.63 flange mount general purpose relay. Features include: 3 pole, 10 A power contacts Flange mount 187 Faston connections AC coils & DC coils Cadmium-free contacts Au plated contact... | |
| Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts. Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm) Features include: AC... |
| << Prev | Next >> |