Finder S.p.A. con unico socio Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Page: 1 2
Product Name Notes
Power relays for railway applications Type 56.32T, 2 changeover, 12 A, with socket on sockets/Faston 187. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke),...
Power relays for railway applications Type 56.34T, 4 changeover, 12 A, with socket on sockets/Faston 187. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke),...
Type 13.11 Call and Reset Relays, 1 CO, 17.5 mm wide, 35 mm rail (EN 60715) or flange mount. Features include: Bistable operation with call & reset commands, particularly suitable...
Type 13.12 Call and Reset Relays. 1 CO + 1NO contacts, 17.5 mm wide. 35 mm rail (EN 60715) or flange mount. Features include: Bistable operation with call & reset...
Type 13.61 Step/monostable multifunction electronic relay with reset command for centralized switch-off and set function for centralized switch-on. 2 versions available: Type 13.61.0.024.0000 – for 24 V AC/DC operation 1...
Type 19.91 Power relay module is suitable for lamp loads and has reinforced insulation between supply and contacts. Features include: AgSnO2 contacts for heavy duty, high inrush current loads DC...
Type 20.21 Modular step relays, 16A, single phase switch 1 NO, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7...
Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 20.28 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 34.51 ultra-slim electromechanical PCB relays, 6 A, 5 mm width, low absorption coil and suitable for PCB mounting or socket mounting using the 93 Series sockets. Available version 34.51-5010...
Type 38.52 Relay Interface Modules with (EMR) electromechanical relay, 2 CO 8 A, width 14 mm. Designed for interfacing with PLC systems Features include: Sensitive DC or AC/DC coils Integral...
Type 39.01 MasterBASIC EMR relay interface module with EMR relay, 1 CO rated 6 A for high switching performance. Suitable for general use in most types of systems Features include:...
Type 39.11 MasterBASIC EMR ATEX Relay Interface Modules – 1 contact 6 A, width 6.2 mm and screw terminals. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC...
Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width...
Type 39.81 MasterTIMER is a slim timed Electromechanical interface module, 6.2 mm wide, ideal for space-saving timing solutions in panels. Timer adjustment via top mounted rotary knob, accessible after assembly.
Type 40.51 miniature relay 1 CO 10 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for...
Type 45.31 miniature PCB relays, suitable for max ambient temperature +105 ° C, and for mounting on printed circuits. Wide contact gap. – 45.31… x310, 1 normally open contact (distance...
Type 45.71 miniature PCB relay with 1 Pole normally open or normally closed contact. Features include: 1 NO or 1 NC (SPST-NO or SPST-NC) Max ambient temperature +125 °C PCB...
Type 46.52T relays for railway applications, 2 CO 8 A, plug-in terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN 61373 (resistance to...
Type 46.61T relay for railway applications, 1 CO 16 A, plug-in terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN 61373 (resistance to...
Type 48.52 Relay Interface Module, 2 CO 8 A, screw terminals, 15.8 mm wide. For energy applications. Breaking power on inductive DC load (L/R = 40 ms) – 110 V...
Type 48.61 relay interface module with 1CO 16A contacts and screw terminals. Features include: AC coils or DC sensitive coils Coil Indication and EMC suppression module as standard Identification label...
Type 48.P3 Relay Interface Modules, 1 CO 10 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC...
Type 48.P6 Relay Interface Modules, 1 CO 16 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC...
Type 4C.01 Relay Interface Modules, 1 CO 10 A, screw terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression...
Type 4C.02 Relay Interface Modules, 2 CO 8 A, screw terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression...
Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as...
Type 55.34T relay for railway applications, 4 CO, 7A, for use with 94 Series sockets. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN...
Type 58.P3 is a relay interface module, 3 CO 10 A, with Push-in terminals, 31 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication...
Type 62.31 Magnetic blow-out relay, 1 NO 16 A double break contact, with breaking capacity DC1: – 16 A at 125 V – 12 A at 220 V. Features include:...
Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and...
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open...
Type 62.83 is a power relay with 3 pole changeover contact and 250 Faston (6.3 x 0.8 mm) termination. Flange or optional mounting adaptor. Available type 62.83-0300 with 3 pole...
Type 65.31 Power relays, 20 A, NO + NC with mount lugs on the back and Faston 250 connections (6.3 x 0.8 mm). Variant also available as Type 65.31-0300, 30...
Type 66.22 power relays 30 A for PCB mount, with bifurcated terminals. Variant also available as: -Type 66.22-x30x, 2 Pole NO (DPST-NO), with bifurcated terminals for PCB mount -Type 66.22-x60x,...
Type 66.82 is 2 pole changeover (DPDT) 30A power relay with 250 Faston connections and Flange mount. Variant also available as: -Type 66.82-x30x, 2 Pole NO (DPST-NO), Faston 250 connections...

Next >>