Finder S.p.A. con unico socio Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| The BLISS2 Kit includes the Type 1C.B1 smart thermostat and the Type 1Y.GW modular Gateway. It’s the solution for smart climate control: remotely controllable via YOU app or voice assistants... | |
| The Bliss2 Smart Thermostat is much more than a thermostat with communications capability. It is an innovative solution for domestic temperature control which can interface perfectly with your favourite voice... | |
| Thermostat for recessed wall box mounting Type 1T.T1.8.230.0000, with a sleek, coordinated look. With Summer/Winter switch, display lock with PIN code, display with adjustable brightness control, Day/Night setting. Technical features:... | |
| Type 1C.71 “Touch” Chronothermostats with touch display with guided programming, adjustment on 3 temperature levels, summer/winter setting and calendar with automatic update of summer time. Available in the following versions:... | |
| Type 1C.91 Digital chronothermostat BLISS Wi-Fi NEXT, with manual or guided programming with the App and remote management via the App. Capacitive touch buttons. White. Features include: Remote management via... | |
| Type 1T.01.0 room thermostats, 1 CO, white. Features include: Adjustable temperature (+ 7… + 30) ° C System functioning indicator light. Also available in the following versions: Type 1T.01.1 room... | |
| Type 1T.31 Digital room thermostats, available in the following versions: – 1T.31.9.003.0000 (white) – 1T.31.9.003.2000 (black) Features include: 2 operating modes: Day/Night Adjustable temperature (+ 5 … + 37) ° | |
| Type 1T.41 Digital room thermostats, available in the following versions: – 1T.41.9.003.0000 (white) – 1T.41.9.003.2000 (black) Features include: Temperature adjustable from 5 to 33 ° C Battery powered: 3 V... | |
| Type 1T.91 Digital thermostats – simple and intuitive interface with the capacitive touch buttons. White color. Features include: Essential design Capacitive touch keys 2 x 1.5 V AA batteries 2... | |
| Type 7T.81 panel thermostats, compact size (17.5 mm wide), controls the ON/OFF operation of a panel heater Features include: Bimetallic contact Wide adjustment range Long electrical life 35 mm rail... |