Finder S.p.A. con unico socio Datasheets for KVA Meters
KVA meters measure the apparent power of AC devices in kilovolt-amperes (KVA). Apparent power is the combination of a circuit’s true power and reactive power.
KVA Meters: Learn more
| Product Name | Notes |
|---|---|
| Single phase power analyzer Type 6M.TA.9.024.1200 able to make TRMS AC and DC measurements Function and features: 50A – 800 V AC / 1000 V DC Modbus RS485 communication port... | |
| Single phase power analyzer Type 6M.TB.9.024.1200 able to make TRMS AC and DC measurements Function and features: 100A – 800 V AC / 1000 V DC Modbus RS485 communication port... | |
| Single phase power analyzer Type 6M.TF.9.024.1200 able to make TRMS AC and DC measurements Function and features: 300A – 800 V AC / 400A – 1000 V DC Modbus RS485... |