Finder S.p.A. con unico socio Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Type 78.12 Switch mode power supply, low profile with 24 V DC 12 W output for electrical panels. 17.5 mm (1 module) x 61 mm deep. Features include: Low consumption...
Type 78.1A Switch mode power supply with 24 V DC, 120 W output and voltage adjustable between 24 and 28 V. Features include: High efficiency (up to 93%) Low consumption...
Type 78.1B Switch mode power supply with 24 V DC, 110 W output, compact in size. Equipped with an electrical system with safe separation (SELV according to EN 60950), as...
Type 78.1D Switch mode power supply with 24 V DC, 130 W output. Equipped with double stage conversion with PFC (Power Factor Correction) and an adjustable output voltage between 24...
Type 78.25… .2400 Switch mode power supply with 24 V DC output at 25 W for electrical panels. 35 mm (2 modules) x 61 mm deep. Features include: Low consumption...
Type 78.2A Switch mode power supply with high inrush output current capability and low standby power consumption. Delivers a nominal 24 V DC, 240 W output, with the output adjustable...
Type 78.2E Switch mode power supply with 24 V DC, 240 W output, with output adjustable between 24 and 28 V and double stage conversion with PFC (Power Factor Correction).
Type 78.2K Switch mode power supply for KNX systems with 30 V DC – 640 mA output. Assured thermal protection against overloads, short circuit protection. It is possible to use...
Type 78.36 Switch mode power supply, modular low profile high efficiency, with 24 V DC output at 36 W for electrical panels. The input fuse is easily replaceable and the...
Type 78.50 Switch mode power supply, low profile, high efficiency, with 12 V DC output at 50 W for electrical panels. It features an adjustable voltage between 12 and 15...
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switch ing), quasi-resonant mode switching. Features include: 24 V DC, 60 W output...