Finder S.p.A. con unico socio Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| High current Terminal blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A... | |
| PCB socket (Ø 20.5 mm) for printed circuit board. For use with Type 60.12 relays. Features: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature... | |
| PCB socket (Ø 22 mm) for printed circuit board. For use with Type 60.13 relays. Features: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature... | |
| Push-In terminal socket 35 mm rail mounting (EN 60715) for 34 Series relays Common features: Space saving 6.2 mm wide Connections for 16-way jumper link Terminal doubler 093.62 Integral coil... | |
| Push-In terminal socket 35 mm rail mounting (EN 60715) for 34 Series relays Common features: Space saving 6.2 mm wide Output with fuse module option Connections for 16-way jumper link... | |
| Push-In terminal socket 35 mm rail mounting (EN 60715) for 34 Series relays Common features Space saving 6.2 mm wide Connections for 16-way jumper link Terminal doubler 093.62 Integral coil... | |
| Screw (Box clamp) terminal socket panel or 35 mm rail mount. For type 40.31. | |
| Screw terminal (box clamp) socket 35 mm rail mounting (EN 60715) for 34 Series relays Common features Space saving 6.2 mm wide Connections for 16-way jumper link Integral coil indication... | |
| Screw terminal (box clamp) socket 35 mm rail mounting (EN 60715) for 34 Series relays Common features Space saving 6.2 mm wide Output with fuse module option Connections for 16-way... | |
| Screw terminal (box clamp) socket 35 mm rail mounting (EN 60715) for relays 34 Series Common features: Space saving 6.2 mm wide Connections for 16-way jumper link Integral coil indication... | |
| Screw terminal (Box clamp) socket for panel or 35mm rail mount. For 55 series relays, Type 55.32 and Type 55.34. For 85 series, Type 85.02 and Type 85.04. | |
| Screw terminal (Box clamp) socket panel or 35 mm (EN 60715) rail mount, for 55 Series relays type 55.32 and 55.34 and 85 Series timers, type 85.02 and 85.04. | |
| Screw terminal (Box clamp) socket panel or 35 mm rail (EN 60715) mount for relays 60 Series, type 60.12 | |
| Screw terminal (Box clamp) socket panel or 35 mm rail (EN 60715) mount for relays 60 Series, type 60.13 | |
| Screw terminal (Box clamp) socket panel or 35 mm rail mount (EN 60715) for 40 Series relays, type 40.31. | |
| Screw terminal (Box clamp) socket panel or 35 mm rail mount (EN 60715) for 40 Series relays, type 40.51, 40.52, 40.61, 40.62. | |
| Screw terminal (Plate clamp) socket panel or 35 mm (EN 60715) rail mount, for 55 Series relays type 55.32 and 55.34 and 85 Series timers, type 85.02 and 85.04. | |
| Screw terminal (Plate clamp) socket panel or 35 mm (EN 60715) rail mount, for 55 Series relays type 55.32 and 85 Series timers, type 85.02. | |
| Screw terminal (Plate clamp) socket panel or 35 mm (EN 60715) rail mount, for 55 Series relays type 55.33 and 85 Series timers, type 85.03. | |
| Screw terminal (Plate clamp) socket panel or 35 mm (EN 60715) rail mount, for 56 Series relays type 56.32. | |
| Screw terminal (Plate clamp) socket panel or 35 mm (EN 60715) rail mount, for 56 Series relays type 56.34. | |
| Screwless terminal socket, top terminal-contacts, bottom terminals, coil. For Panel or 35mm rail mount. For 55 Series relays, Type 55.32 and Type 55.34. | |
| Type 90.02 socket with box clamp terminals for panel or 35 mm rail (EN 60715) mounting. For use with Type 60.12 relays. Features include: Nominal rating 10 A – 250... | |
| Type 90.03 socket with box clamp terminals for panel or 35 mm rail (EN 60715) mounting. For use with Type 60.13 relays. Features include: Nominal rating 10 A – 250... | |
| Type 90.20 sockets with box clamp terminals for panel or 35 mm rail (EN 60715) mounting, for use with Type 60.12 relays. Features include: Nominal rating 10 A – 250... | |
| Type 90.21 socket with box clamp terminals for panel or 35 mm rail (EN 60715) mounting, for use with Type 60.13 relays. Features include: Nominal rating 10 A – 250... | |
| Type 90.23 socket with box clamp terminals for panel or 35 mm rail (EN 60715) mounting, for use with Type 60.13 relays. Features include: Metal retaining clip (supplied with socket... | |
| Type 90.26 socket with plate clamp terminals for panel or 35 mm rail (EN 60715) mounting, for use with Type 60.12 relays. Accessories: Metal retaining clip (supplied with socket – | |
| Type 90.27 socket with plate clamp terminals for panel or 35 mm rail (EN 60715) mounting, for use with Type 60.13 relays. Accessories: Metal retaining clip (supplied with socket – | |
| Type 92.03 Socket with box clamp terminals for panel or 35 mm rail (EN 60715) mounting. For use with Types 62.31, 62.32 and 62.33 relays. Accessories: Metal retaining clip (supplied... | |
| Type 92.13 PCB socket for printed circuit boards. For use with Type 62.31, 62.32 and 62.33 relays Accessories – Metal retaining clip (supplied with the socket – SMA packaging code)... | |
| Type 92.33 Panel mount solder socket with M3 screw. For use with Type 62.31, 62.32 an 62.33 relays. Accessories – Metal retaining clip (supplied with the socket – SMA packaging... | |
| Type 93.01 screw terminal socket for 35 mm rail (EN 60715) mounting Features include: Nominal rating 6 A – 250 V Dielectric strength 6 kV (1.5/50 μs) between coil and... | |
| Type 93.02 screw terminal socket for 35 mm rail (EN 60715) mounting Features include: Nominal rating 10 A – 250 V Dielectric strength 6 kV (1.2/50 μs) between coil and... | |
| Type 93.11 PCB socket with retain and release clip. Suitable for relays 34.51, 34.81. Features include: Nominal rating: 6 A – 250 V Dielectric strength: ≥ 6 kV (1.2/50 μs)... | |
| Type 93.51 socket with screwless terminals for 35 mm rail (EN 60715) mounting. Features include: Width 6.2 mm jumper link for common connection up to 20-ways Integral coil indication and... | |
| Type 93.52 socket with screwless terminals for 35 mm rail (EN 60715) Features include: Nominal ratings 10 A – 250 V Dielectric strength 6 kV (1.2/50 μs) between coil and... | |
| Type 94.02 PCB socket for use with Type 55.32 relays. Approvals according to Type. | |
| Type 94.03 PCB socket for use with Type 55.33 relays. Approvals according to Type. | |
| Type 94.04 screw terminal (box clamp) socket used with Type 55.34 and 55.34 relays. Approvals according to Type. | |
| Type 94.12 PCB socket for use with Type 55.12 relays. Features include: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 … | |
| Type 94.13 PCB socket for use with Type 55.33 relays. Accessories: Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 10 A – 250... | |
| Type 94.14 PCB socket for use with Type 55.32 and 55.34 relays. Accessories: – Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features Include: Nominal rating 10... | |
| Type 94.34 Panel mount socket with M3 screw fixing – solder connections. For use with Type 55.32 and 55.34 relays. Accessories Metal retaining clip (supplied with socket – SMA packaging... | |
| Type 94.P3 socket with Push-in terminals for panel or 35 mm rail (EN 60715) mounting. For use with Type 55.33 relays. Features include: Nominal rating 10 A – 250 V... | |
| Type 94.P4 socket with Push-in terminals for panel or 35 mm rail (EN 60715) mounting. For use with Type 55.3 and 55.34 relays. Features Nominal rating 10 A – 250... | |
| Type 95.03 socket with screw (box clamp) terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 40.31 relays. Features include: Nominal rating 10 A – 250... | |
| Type 95.05 socket with screw (box clamp) terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 40.51, 40.52, 40.61 and 40.62 relays. Features include: Nominal rating... | |
| Type 95.23 PCB socket (for changeover contacts only), For use with Type 43.41 relay. Features include: Nominal rating 12 A – 250 V Insulation 6 kV (1.2/50 µs) between coil... | |
| Type 95.P3 socket with Push-in terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 40.31 relays. Features include: Nominal rating 10 A – 250 V Dielectric... | |
| Type 95.P5 socket with Push-in terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 40.51, 40.52, 40.61 and 40.62 relays. Features include: Nominal rating 10 A... | |
| Type 96.02 socket with screw (box clamp) terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 56.32 relays. Features include: Nominal rating 12 A – 250... | |
| Type 96.04 socket with screw (box clamp) terminals, panel or 35 mm rail (EN 60715) mounting. For use with Type 56.34 relays. Features include: Nominal rating 12 A – 250... | |
| Type 96.12 PCB for use with Type 56.32 relays. Accessories: Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 15 A – 250 V... | |
| Type 96.14 PCB for use with Type 56.34 relays. Accessories: – Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 15 A – 250... | |
| Type 97.01 socket with screw (box clamp) terminals, for use with Type 46.61 relays. Features include: Nominal rating 16 A-250 V AC 8 A-250 V AC Dielectric strength 6 kV... | |
| Type 97.02 socket with screw (box clamp) terminals, for use with Type 46.52 relays. Features include: Nominal rating 16 A-250 V AC 8 A-250 V AC Dielectric strength 6 kV... | |
| Type 97.11 socket for printed circuit board, for use with Type 46.61 relays. Features include: Nominal rating 12 A – 250 V (see diagram L97) 8 A – 250 V... | |
| Type 97.12 PCB socket for use with Type 46.52 relays. Features include: Nominal rating 12 A – 250 V Dielectric strength 6 kV (1.2/50 μs) between coil and contacts Protection... | |
| Type 97.P1 socket with Push-in terminals, panel or 35 mm rail (EN 60715) mounting, for use with Type 46.61 relays. Features include: Nominal rating 10 A-250 V AC 8 A-250... | |
| Type 97.P2 socket with Push-in terminals, panel or 35 mm rail (EN 60715) mounting, for use with Type 46.52 relays. Features include: Nominal rating 10 A-250 V AC, 8 A-250... |