Finder S.p.A. con unico socio Datasheets for Digital Timers

Digital timers keep track of timing, either to trigger an action or to start timing once triggered by an action, or both.
Digital Timers: Learn more

Product Name Notes
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase...
Type 14.61 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function. It is suitable for 3 or 4 wire systems, with automatic recognition. Push-in...
Type 14.71 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function, Light ON. It is suitable for 3 or 4 wire systems, with automatic...
Type 14.81 is a electronic staircase timer with 1 functions (staircase timer + maintenance function) with all 4 terminal on same side. Suitable for 3 or 4 wire systems, via...
Type 14.91 is a electronic staircase timer with 1 functions (signal ON pulse timer) with all 2 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton...
Type 83.82 Star-Delta modular timer, 2 pole, multi-voltage. Features include: 22.5 mm wide Eight S-D time scales from 0.05 s to 10 days Transfer time can be regulated (0.05…1)s Wide...