Finder S.p.A. con unico socio Datasheets for Energy Meters and Optical Power Meters

Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam.
Energy Meters and Optical Power Meters: Learn more

Product Name Notes
The 80A multi-function energy meters, Types 7M.38.8.400.0112, 7M.38.8.400.0212 and 7M.38.8.400.0312 are MID certified devices rated at 80 A, 70 °C and are for three-phase (3 or 4-wire) and single-phase systems.
The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems and...
Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse...
Type 7E.13 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Rated current 5 (32 A maximum), single phase 230 V AC, kWh, MID, integrated S0 pulse output.
Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase...
Type 7E.36 three-phase MID energy meters with mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), integrated S0 pulse output.
Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*,...