Finder S.p.A. con unico socio Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| OPTA EMR module expansion Type 8A.58.9.024.1600, digital version. Connection to OPTA via the AUX auxiliary port. Technical features: 16 digital/analog (0…10 V) inputs 8 EMR 6 A outputs Nominal voltage... | |
| OPTA is a Programmable Logic Relay (PLR) with 8 digital/analog inputs (0…10 V). Programmable both with a traditional language (Ladder) as well as with an innovative and open source language... | |
| OPTA module expansion Type 8A.26.9.024.0600, analog version. Connection to OPTA and to the other modules via the AUX auxiliary port. Technical features: 6 analog (0… 10 V, 4…20 mA, PT... | |
| OPTA SSR module expansion Type 8A.88.9.024.1600, digital version. Connection to OPTA and to the other modules via the AUX auxiliary port. Technical features: 16 digital/analog (0…10 V) inputs 8 SSR... |