Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| The 40 Series comprises relays which include the following features (according to Type): PCB/plug-in versions DC coils (standard or sensitive) 500 or 650 mW & AC 5.3 mm pin length... | |
| Type RB.14 is a bistable relay, 8 A for control and signaling, suitable for 35 mm rail (EN 60715) mounting. Features include: 4 CO contacts DC supply voltage Double coil... | |
| Type RB.22 Bistable relays 8 A for control and signaling, 11 pin base for mount on socket 90.21. Features include: 2 CO contacts DC supply voltage Double coil version REMOTE... | |
| Type RR.14 is a fast relay module for 35 mm railmount (EN 60715) Features include: 4 CO – DC supply voltage Trip time ≤ 3 ms LED for coil power... | |
| Type RR.24 11 Type RR.24 Fast relay modules 11 pin socket mount (90.21) Features include: 4 changeover contacts or 3 NO + 1 changeover DC supply voltage Trip time ≤ |
| << Prev |