Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 25
Product Name Notes
Power relays for railway applications Type 56.32T, 2 changeover, 12 A, with socket on sockets/Faston 187. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke),...
Type 55.33 General purpose plug-in relay. 3 CO 10 A. For use with 94 Series sockets. Features include AC or DC coil Lockable test button and standard mechanical indicator on...
Type 55.34T relay for railway applications, 4 CO, 7A, for use with 94 Series sockets. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN...

<< Prev Next >>