Finder S.p.A. con unico socio Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
Power outlet for electrical enclosures. NAM – Type B system 15 A. Technical features: Available with or without voltage presence LED in socket Compatible with NAM – Type B system...
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso – Type F and Type L...
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems – Type E 16 A and available in...
Type 94.33 Panel mount socket with M3 screw fixing – solder connections. For use with Type 55.33 relays. Accessories – Metal retaining clip (supplied with socket – SMA packaging code)...