Finder S.p.A. con unico socio Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Product Name Notes
PCB socket (Ø 20.5 mm) for printed circuit board. For use with Type 60.12 relays. Features: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature...
PCB socket (Ø 22 mm) for printed circuit board. For use with Type 60.13 relays. Features: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature...
Type 92.13 PCB socket for printed circuit boards. For use with Type 62.31, 62.32 and 62.33 relays Accessories – Metal retaining clip (supplied with the socket – SMA packaging code)...
Type 93.11 PCB socket with retain and release clip. Suitable for relays 34.51, 34.81. Features include: Nominal rating: 6 A – 250 V Dielectric strength: ≥ 6 kV (1.2/50 μs)...
Type 94.02 PCB socket for use with Type 55.32 relays. Approvals according to Type.
Type 94.03 PCB socket for use with Type 55.33 relays. Approvals according to Type.
Type 94.04 screw terminal (box clamp) socket used with Type 55.34 and 55.34 relays. Approvals according to Type.
Type 94.12 PCB socket for use with Type 55.12 relays. Features include: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 …
Type 94.13 PCB socket for use with Type 55.33 relays. Accessories: Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 10 A – 250...
Type 94.14 PCB socket for use with Type 55.32 and 55.34 relays. Accessories: – Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features Include: Nominal rating 10...
Type 95.23 PCB socket (for changeover contacts only), For use with Type 43.41 relay. Features include: Nominal rating 12 A – 250 V Insulation 6 kV (1.2/50 µs) between coil...
Type 96.12 PCB for use with Type 56.32 relays. Accessories: Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 15 A – 250 V...
Type 96.14 PCB for use with Type 56.34 relays. Accessories: – Metal retaining clip (supplied with socket – SMA packaging code) 094.51 Features include: Nominal rating 15 A – 250...
Type 97.11 socket for printed circuit board, for use with Type 46.61 relays. Features include: Nominal rating 12 A – 250 V (see diagram L97) 8 A – 250 V...
Type 97.12 PCB socket for use with Type 46.52 relays. Features include: Nominal rating 12 A – 250 V Dielectric strength 6 kV (1.2/50 μs) between coil and contacts Protection...