Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Power relays for railway applications Type 56.34T, 4 changeover, 12 A, with socket on sockets/Faston 187. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke),... | |
| Type 56.42 is a miniature power PCB relay, 2 pole changeover contacts for PCB mount. Features include: AC or DC coil Cadmium-free contacts (standard version) Contact material options Also available... | |
| Type 56.44 is a miniature power PCB relay, 4 pole changeover contacts for PCB mount. Features include: AC or DC coil Cadmium-free contacts (standard version) Contact material options | |
| Type 58.32 is a relay interface modules, 2 CO 10 A, with screw terminals, 27 mm wide. For interfacing with PLC systems. Available IECEx/Atex/HazLoc compliant version (HazLoc Class I Div. |
| << Prev | Next >> |