Finder S.p.A. con unico socio Datasheets for Thermal Overload Relays
Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more
| Product Name | Notes |
|---|---|
| The new Type 13.21.8.230.B000 multifunction relay is for integration into the Finder YESLY Smart home system. It features a volt-free 16A output contact, has the same functions as 13.22 and... | |
| The thermistor temperature sensing relay Type 70.92 has 6 functions, 24 V AC/DC or 230 V AC supply, Selectable activation time (0.5 or 3 s) and Reset mode. Other features:... |