Finder S.p.A. con unico socio Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| 32 A modular contactor – 2 pole 17.5 mm wide Contact material AgNi NO and NC contact gap ≥ 3 mm, double break Continuous duty for the coil and contacts... | |
| 32 A modular contactor – 4 pole 4 NO, 3 NO + 1 NC, 2 NO + 2 NC, 4 NC NO and NC contact gap ≥ 3 mm, double... | |
| Industrial contactors Type 6K.13, AgSnO2 contacts. Four models availables: Type 6K.13.8.230.4324 – 24 A – 400 V AC3 – 11 kW – 400 V AC3 Type 6K.13.8.230.4332 – 32 A... | |
| Industrial contactors Type 6K.14, AgSnO2 contacts. Two models availables: Type 6K.14.x.xxx.4×10 – 10 A – 400 V AC3 – 11 kW Type 6K.14.x.xxx.4×18 – 18 A – 400 V AC3... | |
| Mini industrial contactors Type 6K.04, AgSnO2 contacts. Two models availables: Type 6K.04.x.xxx.4×09 – 9 A – 400 V AC3 – 4 kW – 400 V AC3 Type 6K.04.x.xxx.4×12 – 12... | |
| Thermal overload protection Type 6K.T0 for Type 6K.04. AgNi contacts. Technical features: Adjustable threshold Stop button Terminal for auxiliary contact | |
| Thermal overload protection Type 6K.T1 for Type 6K.13 and 6K.14. AgNi contacts. Technical features: Adjustable threshold Automatic or manual intervention reset button Stop button Pin gap adjustable for using 6K.13... | |
| Type 22.32.0.xxx.1xx0 Modular contactors, 25 A, 2 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 17.5 mm wide NO contact gap... | |
| Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ | |
| Type 22.44 Modular contactors for loads with high peak currents 176 A. AgSnO2 contact material. Features include: NO and NC contact gap ≥ 3 mm, double break Coil and contacts... | |
| Type 22.64 is a modular contactor with 4 pole specifically intended for high inrush current loads 240A with AgSnO2 contacts. Other features include: NO and NC contact gap ≥ 3... |