Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm).
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open...

<< Prev Next >>