Finder S.p.A. con unico socio Type 62.32 - Power relay 16A 623280064050

Description
Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and as Type 62.32-4800, 2 NO contacts (gap ≥ 2.1 mm), plug-in/Faston 187 with high DC load switching capability. Features include: – Mounting on 92 Series sockets or directly via Faston 187 (4.8 x 0.5 mm) – AC or DC coil – UL Listing (relay/socket/jumper link) – LED, lockable test button and standard mechanical indicator – Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm – Variant with SELV separator between coil and contacts – Cadmium-free contact material variant – Sockets and accessories – European patent
Request a Quote Datasheet
Description
Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and as Type 62.32-4800, 2 NO contacts (gap ≥ 2.1 mm), plug-in/Faston 187 with high DC load switching capability. Features include: – Mounting on 92 Series sockets or directly via Faston 187 (4.8 x 0.5 mm) – AC or DC coil – UL Listing (relay/socket/jumper link) – LED, lockable test button and standard mechanical indicator – Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm – Variant with SELV separator between coil and contacts – Cadmium-free contact material variant – Sockets and accessories – European patent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 62.32 - Power relay 16A - 623280064050 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 62.32 - Power relay 16A
623280064050
Type 62.32 - Power relay 16A 623280064050
Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and as Type 62.32-4800, 2 NO contacts (gap ≥ 2.1 mm), plug-in/Faston 187 with high DC load switching capability. Features include: – Mounting on 92 Series sockets or directly via Faston 187 (4.8 x 0.5 mm) – AC or DC coil – UL Listing (relay/socket/jumper link) – LED, lockable test button and standard mechanical indicator – Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm – Variant with SELV separator between coil and contacts – Cadmium-free contact material variant – Sockets and accessories – European patent

Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts.

Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and as Type 62.32-4800, 2 NO contacts (gap ≥ 2.1 mm), plug-in/Faston 187 with high DC load switching capability.

Features include:

– Mounting on 92 Series sockets or directly via Faston 187 (4.8 x 0.5 mm)
– AC or DC coil
– UL Listing (relay/socket/jumper link)
– LED, lockable test button and standard mechanical indicator
– Reinforced insulation between coil and contacts
according to EN 60335-1; creepage and clearance of 8/6 mm
– Variant with SELV separator between coil and contacts
– Cadmium-free contact material variant
– Sockets and accessories
– European patent

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 623280064050
Product Name Type 62.32 - Power relay 16A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, LLOYD, CSA, EAC-1, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Type 10.41 - Light dependent relay 16A - 104181200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 1
View Details
Type 20.28 - Modular step relay 16A - 202880080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details