Finder S.p.A. con unico socio Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Hockey puck Solid State Relay Type 77.A1. Zero-crossing switch-on. Output: 25 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Hockey puck Solid State Relay Type 77.A2. Random switch-on . Output: 25 A/600 V AC. Suggested applications: – heater or motor control | |
| Hockey puck Solid State Relay Type 77.A3. Random switch-on . Output: 25 A/600 V AC. Suggested applications: – heater or motor control | |
| Hockey puck Solid State Relay Type 77.B1. Zero-crossing switch-on. Output: 40 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Hockey puck Solid State Relay Type 77.B3. Random switch-on . Output: 40 A/600 V AC. Suggested applications: – heater or motor control | |
| Hockey puck Solid State Relay Type 77.C2. Random switch-on . Output: 50 A/600 V AC. Suggested applications: – heater or motor control | |
| Hockey puck Solid State Relay Type 77.D1. Zero-crossing switch-on. Output: 60 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Hockey puck Solid State Relay Type 77.E2. Random switch-on . Output: 75 A/600 V AC. Suggested applications: – heater or motor control | |
| Hockey puck Solid State Relay Type 77.F1. Zero-crossing switch-on. Output: 80 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Hockey puck Solid State Relay Type 77.G1. Zero-crossing switch-on. Output: 100 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Hockey puck Solid State Relay Type 77.H1. Zero-crossing switch-on. Output: 125 A Suggested applications: – heater control, lamps, solenoid, contactor driver | |
| Modular solid-state relay with Random or Zero-crossing switching capability, depending on model. Recommended applications: Lamp inrush current reduction (CFL – Compact Fluorescent energy-saving Lamps and similar) Heater control Solenoid, contactor... | |
| Type 34.81 is a solid state relay for printed circuit mount, direct or via PCB socket. Also for 35 mm rail mount via screw, screwless or push-in terminal sockets Available... | |
| Type 38.31 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screw terminals. With AC or DC output circuit and DC input circuit. 35 mm... | |
| Type 38.41 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screwless (spring clamp) terminals. With AC or DC output circuit and DC input circuit. | |
| Type 38.81 SSR interface module with screw terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm... | |
| Type 39.00 MasterBASIC SSR Relay Interface Module – SSR, 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to 24 V DC,... | |
| Type 39.10 MasterBASIC SSR is a Relay Interface Module – SSR with 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to... | |
| Type 39.20 MasterOUTPUT SSR Relay Interface Modules, 1 contact, solid state relay 0.1, 2 or 6 A, input supply from 6 to 24 V DC, 125 V AC/DC and 230... | |
| Type 39.30 MasterPLUS SSR Relay Interface Modules – SSR, solid state relay 0.1, 2 or 6 A, input supply 24 – 125 V AC/DC from 6 to 220 V DC... | |
| Type 39.40 MasterINPUT SSR is a Relay Interface Modules – solid state relay 0.1, 2 or 6 A, input supply 24 – 125 V AC/DC and 230 V AC, 1... | |
| Type 77.01 Modular solid state relays, 1NO output, AC coil, is equipped with Zero-crossing switching. Designed for the following applications: Lamps with high starting currents (in particular for compact low... | |
| Type 77.11 Modular solid state relays, 1NO 15 A output, Zero-crossing switching, designed for the following applications: Lamps with high inrush currents (in particular for compact low lamps consumption – | |
| Type 77.25 Solid State “Hockey Puck” Relays for panel mounting, with Zero-crossing switching, output: 25 A/230 V AC. Designed for the following applications: Resistive loads Features include: “Hockey Puck” style... | |
| Type 77.31 Modular solid state relays, 1NO 30 A output, Zero-crossing switching, designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – | |
| Type 77.45 Solid State “Hockey Puck” Relays for panel mounting, Zero-crossing switching, output: 40A/230 V AC. Designed for the following applications: – resistive loads Features include: “Hockey Puck” style 24... | |
| Type 77.D3, Hockey puck Solid State Relay. Output: 60 A/600 V AC. Suggested applications: – heater or motor control | |
| Type 77.F3, Hockey puck Solid State Relay. Output: 80 A/600 V AC. Suggested applications: – heater control |