Finder S.p.A. con unico socio Datasheets for Motion and Occupancy Detectors

Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more

Product Name Notes
Type 18.01 PIR movement detectors for indoor installation – wall mount. 1 NO 10 A. Output is electrically common to the supply voltage Small size Equipped with Light Dependent sensor...
Type 18.11 PIR movement detectors for outdoor installation (IP54) – wall mount. 1 NO 10 A. Protection category IP 54. Features include: Output is electrically common to the supply voltage...
Type 18.21 PIR movement detectors for indoor installation – particularly suitable for ceiling mount. 1 NO 10 A. Features include: Output is electrically common to the supply voltage Small size...
Type 18.31 PIR movement detectors for indoor installation – false ceiling mount. 1 NO 10 A. Features include: Output is electrically common to the supply voltage Small size Equipped with...
Type 18.41 PIR movement detectors with Push-in terminals, for indoor installation in corridors, volt-free contact. Features include: Designed for hotel corridors, offices, common passage areas Detection area 30 m long...
Type 18.4K movement and presence detector for KNX systems, indoor installation. Designed for applications such as hotel corridors, offices, common passage areas. Large coverage area 30 m long and 4...
Type 18.51 PIR movement and presence detectors, standard version, designed for applications such as hotel corridors, offices, areas with low occupant activity. 1 NO 10A (volt-free contact). 360 ° survey...
Type 18.5D DALI movement and presence detectors with DALI interface, designed for applications such as hotel corridors, offices, areas with low occupant activity. Detector suitable for direct control of up...
Type 18.5K KNX movement and presence detectors, with KNX interface, designed for applications such as hotel corridors, offices, areas with low occupant activity Large coverage area up to 64 m2.
Type 18.91 is a movement detector for internal installation with a modern design. It has an external push-button connection and 1 output with “zero crossing” switching. Available in white or...
Type 18.A1 PIR movement detectors for outdoor installation (IP55) – PE terminal, Push-In terminals. 1 NO 10 A. Protection category IP 55. Output is electrically common to the supply voltage...