Finder S.p.A. con unico socio Datasheets for Time Delay Relays

Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more

Product Name Notes
Annual Astro Switch with Bluetooth Type 12.B2 with annual function, for scheduling over specified periods or specific days of the year. Ideal for schools, small automations, public lighting and advertising.
Type 12.01 Mechanical time switches , daily *, with 1 NO 16 A contact, Width 35.8 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Features...
Type 12.11 Mechanical time switches , daily *, with 1 NO 16 A contact, Width 17.6 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Features...
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program...
Type 12.51 Digital (Analogue-style) time switches, 1 CO 16 A, with daily/weekly programming and two programming modes: Classic via joystick Smart via smartphone with NFC technology Shortest programming interval of...
Type 12.61 Digital Time switch allows for “weekly” programming. It can be programmed in “Classic” mode via the joystick, or “Smart” mode via smartphones with NFC communication. 1 CO 16...
Type 12.62 Digital Time switch allows for “weekly” programming. It can be programmed in “Classic” mode via the joystick, or “Smart” mode via smartphones with NFC communication. 2 CO 16...
Type 12.71 is a digital weekly time switch with 1 CO 16 A, 17.8 mm wide. Features include: Minimum time interval setting – 1 minute Internal battery for set-up without...
Type 12.81 Digital Astro Time switch can be programmed in “Classic” mode via the joystick, or “Smart” mode via smartphones with NFC communication. Astro program: calculation of sunrise and sunset...
Type 12.A1 Weekly Astro time switches, 1 CO 16 A. ON/OFF and Pulse function. Two programming modes: Classic via joystick or Smart via smartphone with NFC technology Astro program: calculation...
Type 12.A2 Weekly Astro time switches, 2 CO 16 A. ON/OFF and Pulse function. Two programming modes: – Classic via joystick or Smart via smartphone with NFC technology – Astro...
Type 12.A4 Weekly Astro time switch. Suitable for applications where a variable light level is required – programmable via smartphone with NFC communications. Compatible with power supply/ballasts with 0-10V or...