Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 62.32 is a power relas, 16 A, for plug-in mounting on socket/Faston 187, 2 changeover contacts. Also available as Type 62.32-0300, 2 NO contacts (gap ≥ 3 mm) and... | |
| Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). |
| << Prev | Next >> |