Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 58.32 is a relay interface modules, 2 CO 10 A, with screw terminals, 27 mm wide. For interfacing with PLC systems. Available IECEx/Atex/HazLoc compliant version (HazLoc Class I Div. | |
| Type 58.33 Relay Interface Modules, 3 CO 10 A, screw terminals, 27 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 58.34 is a relay interface module, 4 CO 7 A, with screw terminals, 27 mm wide. For interfacing with PLC systems. Available IECEx/ATEX/HazLoc compliant version (HazLoc Class I Div. | |
| Type 58.P3 is a relay interface module, 3 CO 10 A, with Push-in terminals, 31 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication... |
| << Prev | Next >> |