Finder S.p.A. con unico socio Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The Type 39.60 MasterPLUS SSR interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any type... | |
| The Type 39.61 MasterPLUS Electromechanical relay interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any... | |
| Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width... | |
| Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as... | |
| Type 55.34T relay for railway applications, 4 CO, 7A, for use with 94 Series sockets. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN... |
| Next >> |