Finder S.p.A. con unico socio Type 62.22 - power relay 16A 622292204300

Description
Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts. Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm) Features include: AC or DC coil Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material –
Request a Quote Datasheet
Description
Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts. Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm) Features include: AC or DC coil Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material –
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 62.22 - power relay 16A - 622292204300 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 62.22 - power relay 16A
622292204300
Type 62.22 - power relay 16A 622292204300
Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts. Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm) Features include: AC or DC coil Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material –

Type 62.22 is a power relay, 16 A, for PCB mounting, 2 CO contacts.

Variant also available as Type 62.22-0300 (2 NO contacts (gap ≥ 3 mm)

Features include:

  • AC or DC coil
  • Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm
  • Variant with SELV separator between coil and contacts
  • Cadmium-free contact material –
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 622292204300
Product Name Type 62.22 - power relay 16A
Approvals ENEC, EAC-1, cRUus, CCC-1, VDE, LLOYD, CSA, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260481100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Type 20.21 - Modular step relays 16A - 202180480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details