Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 10 20 25
Product Name Notes
26
The new Type 13.21.8.230.B000 multifunction relay is for integration into the Finder YESLY Smart home system. It features a volt-free 16A output contact, has the same functions as 13.22 and...
Type 10.32 is a light dependent relay, “twilight switches” for switching on lamps according to ambient brightness level. Equipped with double output, 2 NO 16A contacts, with bipolar load interruption...
Type 10.41 Light Dependent Relays, “twilight switches” for switching on lamps according to ambient brightness level. Equipped with double output, 1 NO 16 A contact. Single pole break (L). Features...
Type 10.42 Light Dependent Relays, “twilight switches” for switching on lamps according to ambient brightness level. Pole and wall mount. Equipped with double regulation and double output 2 NO 16A,...
Type 10.51 Light Dependent Relays Type 10.51 Light Dependent Relays, “twilight switches” for switching on lamps according to ambient brightness level. Pole and wall mount. Small size, 1 NO 12...
Type 10.61 Light Dependent Relay “twilight switch” for the automatic control of lighting according to the ambient light level. Single pole switching – 1 NO 16 A. Features include: Mounting...
Type 11.31 Light Dependent Relays, “twilight switches” for switching on lamps according to the level of ambient light, supplied with separate photosensitive element. Equipped with 1 NO 16 A contact,...
Type 11.41 Light Dependent Relays, “twilight switches”, 1 changeover 16 A, for switching on lamps according to the level of ambient light, supplied with separate photosensitive element. European patent Zero...
Type 11.42 Light Dependent Relays, “twilight switches” for switching on lamps according to the level of ambient brightness, supplied with separate photosensitive element. Equipped with LED indicators, 2 independent outputs,...
Type 11.91 Light Dependent Relay “twilight switch” for the automatic control of lighting according to the ambient light level – using a separate photosensor. Auxiliary output, for use with 19.91...
Type 13.01 Electronic step/monostable relays, virtually silent, 1 CO, 35 mm rail (EN 60715) mounting. Width 35 mm. Step or monostable operation Command impulse: continuous Long mechanical and electrical durability,...
Type 13.11 Call and Reset Relays, 1 CO, 17.5 mm wide, 35 mm rail (EN 60715) or flange mount. Features include: Bistable operation with call & reset commands, particularly suitable...
Type 13.12 Call and Reset Relays. 1 CO + 1NO contacts, 17.5 mm wide. 35 mm rail (EN 60715) or flange mount. Features include: Bistable operation with call & reset...
Type 13.22 YESLY Electronic Bluetooth Multi-function relays with Bluetooth, 2 contacts, for use with the YESLY system. It can perform various functions in controlling lights and fans. Equipped with Bluetooth...
Type 13.31 EMR switchbox mount monostable relays with 1 NO contact. Suitable for locating in flush-mounted wall boxes for residential installations. Can provide a slave contact, compatible with most common...
Type 13.61 Step/monostable multifunction electronic relay with reset command for centralized switch-off and set function for centralized switch-on. 2 versions available: Type 13.61.0.024.0000 – for 24 V AC/DC operation 1...
Type 13.72 YESLY Electronic Bluetooth Multi-function relays, 2 contacts, for use with the YESLY system. Suitable for controlling lights, roller shutters and electric blinds. Equipped with Bluetooth 4.2 Low Energy...
Type 13.81 is a quiet electronic step relay 17.5 mm wide, with 1 NO (SPST-NO), for 230 V AC working and 35mm rail mounting Features include: Use with 3 or...
Type 13.91 is a quiet electronic step relay and timing step relay (fixed 10 minutes) with 1 NO (SPST-NO), for 230 V AC working and mounting within a residential switch...
Type 13.S2 YESLY Electronic Bluetooth Multi-function relays, 2 contacts, for use with the YESLY system. Suitable for the control of roller shutters and electric blinds. Equipped with Bluetooth 4.2 Low...
Type 19.91 Power relay module is suitable for lamp loads and has reinforced insulation between supply and contacts. Features include: AgSnO2 contacts for heavy duty, high inrush current loads DC...
Type 20.21 Modular step relays, 16A, single phase switch 1 NO, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7...
Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 20.23 Modular step relays, 16A, double phase switch 1 NO + 1 NC, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and...
Type 20.24 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 20.26 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 20.27 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 20.28 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC...
Type 26.01 Electromechanical step relays with electrically separate coil and contact circuit. 1 NO contact. Features include: 6 sequences Screw terminals AC coil Panel or recessed mount Cadmium-free Contacts
Type 26.02 Electromechanical step relays with electrically separate coil and contact circuit. 2 NO contacts. Features include: 6 sequences Screw terminals AC coil Panel or recessed mount Cadmium-free contacts
Type 26.03 Electromechanical step relays with electrically separate coil and contact circuit. 1 NO contact + 1 NC contact. Features include: 6 sequences Screw terminals AC coil Panel or recessed...
Type 26.04 Electromechanical step relays with electrically separate coil and contact circuit. 2 NO contacts. Features include: 6 sequences Screw terminals AC coil Panel or recessed mount Cadmium-free contacts
Type 26.06 Electromechanical step relays with electrically separate coil and contact circuit. 2 NO contacts. Features include: 6 sequences Screw terminals AC coil Panel or recessed mount Cadmium-free contacts
Type 26.08 Electromechanical step relays with electrically separate coil and contact circuit. 2 NO contacts. Features include: 6 sequences Screw terminals AC coil Panel or recessed mount Cadmium-free contacts
Type 27.01 Electromechanical step relays, with electrically common coil and contact circuits. Single phase switch 1 NO (SPST-NO) Use with up to 24 illuminated pushbuttons via the Type 027.00 adaptor.
Type 27.05 Electromechanical step relays, with electrically common coil and contact circuits. 4 sequences double phase switch 2 NO (DPST-NO) Use with up to 24 illuminated pushbuttons via the Type...
Type 27.06 Electromechanical step relays, with electrically common coil and contact circuits. 3 sequences double phase switch 2 NO (DPST-NO) Use with up to 24 illuminated pushbuttons via the Type...
Type 27.21 Electromechanical step relays, with electrically common coil and contact circuits. Single phase switch 1 NO (SPST-NO)Coil power limiter to allow continuous coil energization. Features include: Screw terminals AC...
Type 27.25 Electromechanical step relays, with electrically common coil and contact circuits. 4 sequences double phase switch 2 NO (DPST-NO) Features include: Screw terminals AC coil Panel mount Cadmium-free contacts...
Type 27.26 Electromechanical step relays, with electrically common coil and contact circuits. 3 sequences double phase switch 2 NO (DPST-NO). Features include: Screw terminals AC coil Panel mount Cadmium-free contacts...
Type 30.22 subminiature dual in line relays for PCB mounting with gold plated contacts for assured switching of low level signals, and low coil consumption. Features include: 2 changeover contacts...
Type 32.21 subminiature PCB relays, 1 CO or 1NO 6A with sensitive DC coil Features include: Low profile Sensitive DC coil – 200 mW Wash tight: RT III Cadmium-free contacts...
Type 34.51 ultra-slim electromechanical PCB relays, 6 A, 5 mm width, low absorption coil and suitable for PCB mounting or socket mounting using the 93 Series sockets. Available version 34.51-5010...
Type 36.11 miniature PCB ‘sugar cube’ relays 1 CO 10 A. Features include: Small size 1 changeover contact Sugar cube Miniature relay Sensitive DC coil – 360 mW Washable: RT...
Type 38.01 Relay Interface Modules with (EMR) electromechanical relay, 1 CO 16 A, width 14 mm. Designed for interfacing with PLC systems Features include: Sensitive DC or AC/DC coils Integral...
Type 38.11 Relay Interface Modules with EMR electromechanical relay, 1 changeover 16 A, width 14 mm. Designed for interfacing with PLC systems Features include: Sensitive DC or AC/DC coils Integral...

Next >>