Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open...
Type 62.83 is a power relay with 3 pole changeover contact and 250 Faston (6.3 x 0.8 mm) termination. Flange or optional mounting adaptor. Available type 62.83-0300 with 3 pole...

<< Prev Next >>