Finder S.p.A. con unico socio Datasheets for Liquid Level Floats

Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface demarcation, level measurement, flow control, cable support, and to block UV light. They may also be designed for integration with valve, switch or fluid-instrument mechanical assemblies, to control or monitor liquid levels and tank volumes.
Liquid Level Floats: Learn more

Product Name Notes
New space-saving Float switch for liquid level regulation Ttype 72.C1.0.000.0201 with 4-wire cable for filling or emptying applications – including domestic applications. With ON / OFF manual switch, Protective bellows,...
Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable...
Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit.