Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 58.P3 is a relay interface module, 3 CO 10 A, with Push-in terminals, 31 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication... | |
| Type 58.P4 Relay Interface Module, 4 CO 7 A, Push-in terminals, 31 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 60.12 is a general purpose industrial relay, 2 10 A contacts, 8 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.12-52xx, 2 pole, 6A, 8... | |
| Type 60.13 is a general purpose industrial relay, 3 contacts 10A, 11 pin plug-in. Available version with bifurcated contacts for low level switching: type 60.13-52xx, 3 pole, 6A, 8 pin... |
| << Prev | Next >> |