Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25
Product Name Notes
Type 62.83 is a power relay with 3 pole changeover contact and 250 Faston (6.3 x 0.8 mm) termination. Flange or optional mounting adaptor. Available type 62.83-0300 with 3 pole...
Type 65.31 Power relays, 20 A, NO + NC with mount lugs on the back and Faston 250 connections (6.3 x 0.8 mm). Variant also available as Type 65.31-0300, 30...
Type 65.61 power relay, 20 A rated contacts, for PCB mount. Variant also available as Type 65.61-0300, 30 A rated contacts with bifurcated terminals, for PCB mount. Features include: Bifurcated...
Type 66.22 power relays 30 A for PCB mount, with bifurcated terminals. Variant also available as: -Type 66.22-x30x, 2 Pole NO (DPST-NO), with bifurcated terminals for PCB mount -Type 66.22-x60x,...
Type 66.82 is 2 pole changeover (DPDT) 30A power relay with 250 Faston connections and Flange mount. Variant also available as: -Type 66.82-x30x, 2 Pole NO (DPST-NO), Faston 250 connections...

<< Prev Next >>