Finder S.p.A. con unico socio Datasheets for Electromechanical Timers

Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more

Product Name Notes
Push-In terminal multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays Technical features: Space saving 6.2 mm wide Timer adjustment via top mounted rotary knob accessible...
Screw terminal (box clamp) multifunctions timed socket 35 mm rail mounting (EN 60715) for 34 Series relays Technical features: Space saving 6.2 mm wide Timer adjustment via top mounted rotary...
Slim timed sockets for 34 series, 6.2 mm wide. Features include: Multi-function timer AC and DC supply 4 time scales from 0.1s to 6h LED indicator
Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be...
Type 80.01T Modular timer, Multi-voltage and Multi-function, with screw terminals. Functions: • AI: On-Delay • DI: Interval • SW: Symmetrical flasher (starting pulse ON) • BE: Off-delay with control signal...
Type 80.11T Modular timers for railway applications, Multi-voltage and single function (AI On-delay), with screw terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke),...
Type 80.21 is a modular timer, 17.5mm wide, multivoltage with DI (Interval) function. Features include: Six time scales from 0.1 s to 24 h High input/output insulation 35 mm rail...
Type 80.41T Modular timers for railway applications, Multi-voltage and single function (BE: Off-Delay with control signal), with screw terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (fire and...
Type 80.51 is a modular timer (24… 240) V AC/DC, 17.5 mm wide, multi-function with the following functions: • AI: On-Delay • DI: Interval • SW: Symmetrical flasher (start pulse...
Type 80.61T Modular timer for railway applications, Multi-voltage and single function (BI: Power Off delay), with screw terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (fire and smoke...
Type 80.71 multi-function and multi-voltage solid-state output modular timer. Multi-voltage supply with “PWM clever” technology. Multi-voltage output (24…240 V AC/DC), electrically separate from the supply voltage. Features include: 17.5 mm...
Type 80.82 Star-Delta modular timer, multi-voltage. Features include: 17.5 mm wide Rotary range selector and timing trimmer Four S-D time scales from 0.1 s to 20 m Transfer time can...
Type 80.91 Asymmetrical Flasher modular timer, multi-voltage. Features include: 17.5 mm wide Six time scales from 0.1 s to 24 h High input/output isolation 35 mm rail (EN 60715) mount...
Type 81.01 Modular timer, Multi-voltage (non polarized DC), Multi-function, suitable for 35mm rail (EN60715) mount. Functions: • AI: On-Delay • DI: Interval • SW: Symmetrical flasher (start pulse On) •
Type 83.01 is a modular timer, 17.5mm wide, multi-voltage, 1 contact. It has the following functions: • AI: On-Delay • DI: Interval • GI: Pulse delayed • SW: Symmetrical flasher...
Type 83.02 is a modular timer, 22.5 mm wide, multi-voltage with 2 delayed contacts or 1 delayed contact + 1 instantaneous contact. Equipped with adjustable timing with external potentiometer. It...
Type 83.11 is a modular timer, 22.5 mm wide, multi-voltage and single function with AI function (on-delay). Features include: 1 contact Eight time scales from 0.05 s to 10 days...
Type 83.21 is a modular timer, 22.5mm wide, multi-voltage and single function with DI (Interval) function. Features include: 1 contact Eight time scales from 0.05 s to 10 days High...
Type 83.41 is a modular timer, 22.5mm wide, multi-voltage and single function with BE function (Off-delay with control signal). Features include: 1 contact Eight time scales from 0.05 s to...
Type 83.52 is a modular timers, 17.5mm wide, multi-voltage with adjustable timing with external potentiometer, 2 delayed contacts or 1 delayed contact + 1 instantaneous contact and 3 functions with...
Type 83.62 Power off-delay (True off-delay) modular timer, 2 pole, multi-voltage. Features include: 22.5 mm wide Time scales: 0.05 s to 3 minutes Wide supply range (24…240)V AC/DC 35 mm...
Type 83.82 Star-Delta modular timer, 2 pole, multi-voltage. Features include: 22.5 mm wide Eight S-D time scales from 0.05 s to 10 days Transfer time can be regulated (0.05…1)s Wide...
Type 83.91 Multi-function and multi-voltage modular timer. Four Asymmetrical flasher functions. Features include: 1 contact Width 22.5 mm Timing adjustment: 0.05 s to 10 days 35 mm rail (EN 60715)...
Type 84.02 is a digital SMARTimer, multi-function with ‘2 in 1’ two channels programmable, totally independently, in a single product. It has two programming modes: ‘Smart’ mode via Smartphone with...
Type 85.03 is a Plug-in timer relay, Multi-function, 3 contacts 10A, seven time scales from 0.05 s to 100 h, non-polarized AC/DC power supply for use with Series 94 sockets...
Type 85.04 is a Plug-in timer relay, multi-function, 4 contacts 7A, seven time scales from 0.05 s to 100 h, non-polarized AC/DC power supply for use with Series 94 sockets...
Type 86.00T timer module for railway applications, Multi-function and Multi-voltage, for use with 96 Series sockets. Time scales from 0.05 s to 100 h. Functions: • AI: On-Delay • DI:...
Type 86.30T timer modules for railway applications, Bi-function, for use with with 94, 96 and 97 Series sockets. Time scales from 0.05 s to 100 h. Functions: AI: On-Delay DI:...
Type 88.02 Multi-voltage and Multi-function plug-in timer, 11 pin for use with 90 Series sockets. Functions: • AI: On-delay • DI: Interval • GI: Pulse delayed • SP: Symmetric flasher...
Type 88.12 plug-in timer, Multi-voltage and Multi-function Octal, with 2 delayed contacts or 1 delayed contact + 1 instantaneous and with coupling on Series 90 socket. Functions: • Al a:...
Type 88.92 is a multi-voltage and mono-function timer range for front panel or socket mount. Other features include: Asymmetrical flasher The ON and OFF time are independently adjustable 8 pin...