Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Level control relay for conductive liquids Type 72.51 with Adjustable sensitivity (5…150) kΩ and 6 functions. Delay time (0.5 s or 7 s) selectable. Technical features: • Emptying or filling... | |
| Modular solid-state relay with Random or Zero-crossing switching capability, depending on model. Recommended applications: Lamp inrush current reduction (CFL – Compact Fluorescent energy-saving Lamps and similar) Heater control Solenoid, contactor... | |
| The multifunctional current monitoring relay type 70.51 provides the flexibility of monitoring undercurrent, overcurrent and window mode, up to 16 A directly. A version with contact status indication and an... | |
| The thermistor temperature sensing relay Type 70.92 has 6 functions, 24 V AC/DC or 230 V AC supply, Selectable activation time (0.5 or 3 s) and Reset mode. Other features:... | |
| The Type 68.22-4300 100 A PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features:... | |
| The Type 68.23-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 2 NO... | |
| The Type 68.24-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO... | |
| The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO... | |
| The Type 68.54-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO... | |
| The Type 68.55-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO... | |
| Type 66.82 is 2 pole changeover (DPDT) 30A power relay with 250 Faston connections and Flange mount. Variant also available as: -Type 66.82-x30x, 2 Pole NO (DPST-NO), Faston 250 connections... | |
| Type 67.22 Power relays -x300 for photovoltaic applications 50 A 2 NO for PCB mount, distance between open contacts ≥ 3 mm Features include Distance between open contacts ≥ 3... | |
| Type 67.23 Power relay, 67.23-x300 for photovoltaic applications 50 A 3 NO for PCB mount, distance between open contacts ≥ 3 mm Features include: Distance between open contacts ≥ 3... | |
| Type 70.11 – Line voltage monitoring relay for single-phase networks. Multi-function model for monitoring single-phase (220 … 240)V undervoltage, overvoltage, or window mode (overvoltage + undervoltage). Voltage fault memory – | |
| Type 70.31 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring three-phase (380 … 415)V undervoltage, overvoltage, window mode (overvoltage + undervoltage), phase rotation and phase loss... | |
| Type 70.41 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring (380 … 415)V three-phase networks, with or without neutral. Monitoring modes: window (overvoltage + undervoltage), phase... | |
| Type 70.42, Line voltage monitoring relay for three-phase networks. Multi-function model, for monitoring three-phase networks (380 … 415 V, with neutral). Monitoring modes: undervoltage, overvoltage, window (overvoltage + undervoltage), phase... | |
| Type 70.61T voltage monitoring relays for railway applications, 1 CO, for voltage monitoring of three-phase networks (208… 480) V: – phase loss – phase sequence Features include: Compliant with EN... | |
| Type 70.62T voltage monitoring relay for railway applications, 2 CO, for voltage monitoring of three-phase networks (208… 480) V: – phase loss – phase sequence Features include: Compliant with EN... | |
| Type 72.01 level control relay for conductive liquids with adjustable sensitivity (5 … 150) kΩ, selectable intervention delay (0.5 s or 7 s). Filling or emptying function switch selectable. This... | |
| Type 72.11 Level control relays for conductive liquids are equipped with a fixed sensitivity of 150 kΩ, a fixed tripping delay of 1s, with filling or emptying function selectable via... | |
| Type 72.42 Control relays for alternating loads such as with pumps, compressors, air conditioning and refrigeration units, so as to share the duty and standby function and thereby even out... | |
| Type 77.01 Modular solid state relays, 1NO output, AC coil, is equipped with Zero-crossing switching. Designed for the following applications: Lamps with high starting currents (in particular for compact low... | |
| Type 7S.23 Relay modules with forcibly guided contacts, 3 contacts: (2 NO + 1 NC) Features include: Relays with guided contacts Type A according to EN 61810-3 (ex EN 50205)... | |
| Type 7S.32 Relay modules with forcibly guided contacts, 2 contacts (1 NO + 1 NC). Features include: Relays with guided contacts Type A according to EN 61810-3 (ex EN 50205)... | |
| Type 7S.34 Relay modules with forcibly guided contacts, 4 contacts: (2 NO + 2 NC) type 7S.xxxxx.4220 (3 NO + 1 NC) type 7S.xxxxx.4310 Features include: Relays with guided contacts... | |
| Type 7S.36 relay modules with forcibly guided contacts, 6 contacts (4 NO + 2 NC and 5 NO + 1 NC). Suited for railway applications. Features include: Relay with guided... | |
| Type 7S.63 Relay modules with forcibly guided contacts, 3 contacts (2 NO + 1 NC) and 1 auxiliary contact, for SIL3 safety applications. With: – 2 NO safety contacts – | |
| Type 85.02 is a plug-in timer relay, multi-function, with 2 contacts 10A, seven time scales from 0.05 s to 100 h, non-polarized AC/DC power supply for use with Series 94... |
| << Prev | Next >> |