Finder S.p.A. con unico socio Datasheets for Power Meters
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Meters: Learn more
| Product Name | Notes |
|---|---|
| Single phase power analyzer Type 6M.TA.9.024.1200 able to make TRMS AC and DC measurements Function and features: 50A – 800 V AC / 1000 V DC Modbus RS485 communication port... | |
| Single phase power analyzer Type 6M.TB.9.024.1200 able to make TRMS AC and DC measurements Function and features: 100A – 800 V AC / 1000 V DC Modbus RS485 communication port... | |
| Single phase power analyzer Type 6M.TF.9.024.1200 able to make TRMS AC and DC measurements Function and features: 300A – 800 V AC / 400A – 1000 V DC Modbus RS485... |