Finder S.p.A. con unico socio Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Type 78.12 Switch mode power supply, low profile with 24 V DC 12 W output for electrical panels. 17.5 mm (1 module) x 61 mm deep. Features include: Low consumption... | |
| Type 78.1A Switch mode power supply with 24 V DC, 120 W output and voltage adjustable between 24 and 28 V. Features include: High efficiency (up to 93%) Low consumption... | |
| Type 78.1B Switch mode power supply with 24 V DC, 110 W output, compact in size. Equipped with an electrical system with safe separation (SELV according to EN 60950), as... | |
| Type 78.1D Switch mode power supply with 24 V DC, 130 W output. Equipped with double stage conversion with PFC (Power Factor Correction) and an adjustable output voltage between 24... | |
| Type 78.25… .2400 Switch mode power supply with 24 V DC output at 25 W for electrical panels. 35 mm (2 modules) x 61 mm deep. Features include: Low consumption... | |
| Type 78.2A Switch mode power supply with high inrush output current capability and low standby power consumption. Delivers a nominal 24 V DC, 240 W output, with the output adjustable... | |
| Type 78.2E Switch mode power supply with 24 V DC, 240 W output, with output adjustable between 24 and 28 V and double stage conversion with PFC (Power Factor Correction). | |
| Type 78.2K Switch mode power supply for KNX systems with 30 V DC – 640 mA output. Assured thermal protection against overloads, short circuit protection. It is possible to use... | |
| Type 78.36 Switch mode power supply, modular low profile high efficiency, with 24 V DC output at 36 W for electrical panels. The input fuse is easily replaceable and the... | |
| Type 78.50 Switch mode power supply, low profile, high efficiency, with 12 V DC output at 50 W for electrical panels. It features an adjustable voltage between 12 and 15... | |
| Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switch ing), quasi-resonant mode switching. Features include: 24 V DC, 60 W output... |