Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 46.61T relay for railway applications, 1 CO 16 A, plug-in terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN 61373 (resistance to... | |
| Type 48.12 Relay Interface Modules, 2 CO 8 A, screw terminals, width 15.8mm. Designed for security applications. Relays with forcibly guided contacts according to EN 61810-3 (ex EN 50205) Type... | |
| Type 48.31 Relay Interface Modules, 1 CO 10 A, Screw terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC... | |
| Type 48.32 is 2CO relay interface module, 15.8mm wide, ideal for energy applications. Features include: 2 CO 8 A Breaking capacity DC inductive (L/R=40 ms) :110 V = 0.5 A... | |
| Type 48.52 Relay Interface Module, 2 CO 8 A, screw terminals, 15.8 mm wide. For energy applications. Breaking power on inductive DC load (L/R = 40 ms) – 110 V... | |
| Type 48.61 relay interface module with 1CO 16A contacts and screw terminals. Features include: AC coils or DC sensitive coils Coil Indication and EMC suppression module as standard Identification label... | |
| Type 48.62 relay interface module with 2 CO 10A contacts and screw terminals.This product is 15.8 mm wide, and an ideal interface for PLC and electronic systems. Features include: Coil... | |
| Type 48.P2 Relay Interface Modules, 2 CO 8 A, Push-In terminals, width 15.8mm. Designed for security applications. Relays with forcibly guided contacts according to EN 61810-3 (ex EN 50205) Type... | |
| Type 48.P3 Relay Interface Modules, 1 CO 10 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC... | |
| Type 48.P5 Relay Interface Modules, 2 CO 8 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC... | |
| Type 48.P6 Relay Interface Modules, 1 CO 16 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC... | |
| Type 48.P8 Relay Interface Modules, 2 CO 10 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or sensitive DC coil Coil Indication and EMC... | |
| Type 4C.01 Relay Interface Modules, 1 CO 10 A, screw terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 4C.02 Relay Interface Modules, 2 CO 8 A, screw terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 4C.P1 Relay Interface Modules, 1 CO 10 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 4C.P2 Relay Interface Modules, 2 CO 8 A, Push-in terminals, 15.8 mm wide. For interfacing with PLC systems. Features include: AC or DC coil Coil Indication and EMC suppression... | |
| Type 50.12 relays for printed circuit board with forcibly guided contacts, according to EN 61810-3 (ex EN 50205) Type B. Relay for switching medium loads, recommended for DC loads. 2... | |
| Type 50.14 relays for printed circuit with forcibly guided contacts, according to EN 61810 (ex EN 50205) Type A. Relay for safety applications, 4 contacts, 8 A (2 NO +... | |
| Type 50.16 relays for printed circuit with forcibly guided contacts, according to EN 61810 (ex EN 50205) Type A. Relay for safety applications, 6 contacts, 8 A (4 NO +... | |
| Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available |
| << Prev | Next >> |