Finder S.p.A. con unico socio Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Switching actuator with KNX technology, 16 A, with slats management. Technical features: – 6 relays for 3 roller shutters – Logically interlocked outputs – Slats management (3 different types) | |
| The Type 15.21.9 Bluetooth Dimmer is a YESLY system device. Based on pulse-width modulation (PWM) technology, it offers the best solution for controling LED strips. The dimmer is programmable using... | |
| Type 15.10 “Master” Dimmers output a 0-10 V/1-10 V master dimming signal to multiple lamp loads that accept this level of input signal. Pushbutton operated, the Type 15.10 can control/drive... | |
| Type 15.11 “Slave” Dimmers with 1-10 V input – driven from 15.10 or other devices with 0-10 V/1-10 V interface; Suitable for controlling lamp loads. Features include: Maximum lamp load... | |
| Type 15.51 Electronic dimmers compatible with incandescent/halogen lamps and 230 V dimmable LEDs. Can be used in both 3 and 4-wire systems. Equipped with soft on and off. Protection with... | |
| Type 15.71 YESLY ia an electronic Bluetooth dimmers, with Bluetooth 4.2 Low Energy transmission protocol and 128-bit encrypted connection. Programmable through Finder Toolbox App compatible with iOS and Android operating... | |
| Type 15.81 is an electronic multifunction dimmer for 35mm rail mounting with leading and trailing edge dimming methods and linear dimming. Features include: Compatible with energy saving (CFL or LED)... | |
| Type 15.91 is an electronic dimmer suitable for residential wall box mounting. It has leading edge dimming, linear dimming, and automatically adjusts for supply frequency. Features include: Maximum lamp load... | |
| Type 7T.51 is a panel thermo-hygrostats for the control of temperature and humidity, with nominal voltage 110… 240 V AC/DC. Compact design (17.5 mm width), electronic control and 4 functions. | |
| Type 90.12 Flange mount solder socket mounts to chassis with M3 screws, with rear of chassis soldered connections. For use with Type 60.12 relays. Features include: Nominal rating 10 A... | |
| Type 90.13 Flange mount solder socket mounts to chassis with M3 screws, with rear of chassis soldered connections. For use with Type 60.13 relays. Features include: Nominal rating 10 A... | |
| Universal dimmer Type 15.2K with 2-KNX channels, Leading Edge or Trailing adjustment method. Edge settable by ETS. Suitable for LED, halogen, CFL lamps and electronic and electromagnetic transformers. Features include:... |