Finder S.p.A. con unico socio Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h. Features include: AC/DC power... |