Type 60.13 is a general purpose industrial relay, 3 contacts 10A, 11 pin plug-in.
Available version with bifurcated contacts for low level switching: type 60.13-52xx, 3 pole, 6A, 8 pin plug-in.
Features include:
– 3 CO contacts
– Cadmium-free contacts (standard version)
– AC or DC coil
– UL Listing (relay/socket/jumper
– Contact material options
– Lockable test button and mechanical indicator (standard version)
– For use with 90 Series sockets
– For use with 99 Series coil indication and EMC suppression modules
– For use with 86 Series timer modules
– European patent
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 601391255270 |
| Product Name | Type 60.13 - General purpose relay 10A |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Throw | Double Throw |
| Approvals | ENEC, LLOYD, CE-2, CSA, EAC-1, cRUus, VDE, ukca, CCC-1, RINA |
| Operating Temp | -40 to 158 F (-40 to 70 C) |