Type 60.62 flange mount general purpose relay.
Features include:
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 606290485000 |
| Product Name | Type 60.62 - General purpose relay 10A |
| Relay Type | General |
| Throw | Double Throw |
| Approvals | CE-2, EAC-1, ENEC, LLOYD, CSA, ukca, cRUus, CCC-1, VDE, RINA |
| Operating Temp | -40 to 158 F (-40 to 70 C) |