Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available | |
| Type 55.13 General purpose PCB relays, 3 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available | |
| Type 55.14 General purpose PCB relay, 4 CO 7 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available | |
| Type 55.32 General purpose plug-in relays. 2 CO 10 A. For use with 94 Series sockets. Features include: AC or DC coil Lockable test button option and mechanical indicator as... | |
| Type 55.33 General purpose plug-in relay. 3 CO 10 A. For use with 94 Series sockets. Features include AC or DC coil Lockable test button and standard mechanical indicator on... |
| << Prev | Next >> |