Lingto Electronic Limited Datasheets for Digital Signal Processors (DSP)
Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more
| Product Name | Notes |
|---|---|
| 24 BIT AUDIO DSP | |
| 24-BIT DIGITAL SIGNAL PROCESSOR | |
| 3D GRAPHICS CONTROLLER | |
| C66X DSP ARM A15 PROCESSOR AT 60 | |
| DAVINCI DIGITAL MEDIA SYSTEM-ON | |
| DIGITAL SIGNAL PROCESSOR | |
| DSP 20MHZ 16-BIT W/ A/D 44-PLCC | |
| DSP 20MHZ 40-DIP | |
| DSP 20MHZ 44-PLCC | |
| DSP 20MHZ 44-QFP | |
| DSP 20MHZ 44QFP | |
| DSP 20MHZ 68-PLCC | |
| DSP 20MHZ 80QFP | |
| DSP COMPUTER STORAGE | |
| DSP WIRED COMM. | |
| DSP, 16-EXT BIT, 150MHZ, CMOS, P | |
| DSP, 24-EXT BIT, 66MHZ, CMOS, PQ | |
| GALILEO | |
| IC 20MHZ DSP OTP 64-VQFP | |
| IC CODEC STEREO MULTI-CH 80BGA | |
| IC DGTL MEDIA PROC 423FCBGA | |
| IC DGTL MEDIA PROC 529FCBGA | |
| IC DGTL MEDIA PROC 548CSP | |
| IC DGTL MEDIA SOC 529FCBGA | |
| IC DSP 16BIT OTP 4K 20MHZ 44LQFP | |
| IC DSP 24BIT 100MHZ 144-LQFP | |
| IC DSP 24BIT 100MHZ 144-TQFP | |
| IC DSP 24BIT 100MHZ 196-MABGA | |
| IC DSP 24BIT 100MHZ 196-MAPBGA | |
| IC DSP 24BIT 150MHZ 196-MABGA | |
| IC DSP 24BIT FIXED POINT 196-BGA | |
| IC DSP 24BIT FIXED-POINT 196-BGA | |
| IC DSP ARM SOC BGA | |
| IC DSP FIXED POINT 144BGA | |
| IC DSP FIXED POINT 144LQFP | |
| IC DSP FIXED POINT 176LQFP | |
| IC DSP FIXED POINT 179BGA | |
| IC DSP FIXED POINT BGA | |
| IC DSP OTP 4K 44PLCC | |
| IC DSP OTP 4K 44QFP | |
| IC DSP OTP 8K 44PLCC | |
| IC DSP OTP 8K 64VQFP | |
| IC DSP OTP 8K 68PLCC | |
| IC DSP OTP 8K 80QFP | |
| IC MCU 128TQFP | |
| IC MCU 8BIT 68PLCC | |
| IC MCU FLASH MEM 65NM 128TQFP | |
| IC MCU FLASH MEM 90NM 128TQFP | |
| IC POWER MANAGEMENT SMD | |
| IC SOC DGTL MEDIA PROC 338NFBGA | |
| IC SOC DGTL MEDIA PROC 529FCBGA | |
| TI-SPECIAL, OMAP4430 ES2.3 GP | |
| VPU 1.8V IO 2MIC FAR-FIELD 60QFN | |
| VPU 3.3V IO 2MIC FAR-FIELD 60QFN |
| << Prev |