LITTELFUSE, INC.
Z8932320VEGR55RJ -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8932320VEGR55RJ
Description
IC MCU 8BIT 68PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC MCU 8BIT 68PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8932320VEGR55RJ |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
150 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
Interface Type
CAN, I2C, McBSP, SPI, UART
View Details
Clock Speed
26 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details